Rochester Electronics Memory - EEPROM - CAT24AA04WI-G CAT24AA04WI-G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 865766-CAT24AA04WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 865766-CAT24AA04WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24AA04WI-G - 865766-CAT24AA04WI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24AA04WI-G
865766-CAT24AA04WI-G
Memory - EEPROM - CAT24AA04WI-G 865766-CAT24AA04WI-G
Manufacturer: ON Semiconductor Win Source Part Number: 865766-CAT24AA04WI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 865766-CAT24AA04WI-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865766-CAT24AA04WI-G CAT24AA04WI-G
Product Name Memory - EEPROM - CAT24AA04WI-G Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details