Microchip Technology, Inc. Memory - EEPROM - 93LC76-I/P 93LC76-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1134274-93LC76-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): M93C76-RBN6P; M93C76-WBN3; M93C76-BN3; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1134274-93LC76-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): M93C76-RBN6P; M93C76-WBN3; M93C76-BN3; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC76-I/P - 1134274-93LC76-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC76-I/P
1134274-93LC76-I/P
Memory - EEPROM - 93LC76-I/P 1134274-93LC76-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1134274-93LC76-I/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): M93C76-RBN6P; M93C76-WBN3; M93C76-BN3; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1134274-93LC76-I/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 6.0 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Family Name: 93LC76
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): M93C76-RBN6P; M93C76-WBN3; M93C76-BN3;
Introduction Date: November 14, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC76-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-93LC76-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-93LC76-I/P
Memory IC and Storage Component 774-93LC76-I/P
IC EEPROM 8KBIT MICROWIRE 8DIP Product overview: 93LC76-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8DIP Product overview: 93LC76-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC76-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76-I/P
Integrated Circuits (ICs) - Memory - Memory 93LC76-I/P
IC EEPROM 8KBIT MICROWIRE 8DIP

IC EEPROM 8KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8DIP

IC EEPROM 8KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C7734 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C7734
Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C7734
IC,SERIAL EEPROM,512X16/1KX8,C MOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X16/1KX8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 93LC76-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1134274-93LC76-I/P 93LC76-I/P-ND 774-93LC76-I/P 93LC76-I/P 93LC76-I/P 92C7734 93LC76-I/P
Product Name Memory - EEPROM - 93LC76-I/P Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,512X16/1Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5 V ~ 6.0 V 2.5V ~ 6.0V -3.3V; 2.5 Through Hole 2.5V ~ 6.0V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers