Microchip Technology, Inc. Memory 93LC66CT-E/MS

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66CT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4848 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
30H4848
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 30H4848
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66CT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66CT-E/MS
Integrated Circuits (ICs) - Memory - Memory 93LC66CT-E/MS
IC EEPROM 4KBIT MICROWIRE 8MSOP

IC EEPROM 4KBIT MICROWIRE 8MSOP

Supplier's Site
IC EEPROM 4KBIT SPI 3MHZ 8MSOP

IC EEPROM 4KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Memory - 93LC66CT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66CT-E/MS-ND 30H4848 93LC66CT-E/MS 93LC66CT-E/MS 93LC66CT-E/MS
Product Name Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details