Microchip Technology, Inc. Memory 93LC66C-I/P

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66C-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC66C-I/P
Memory IC and Storage Component 774-93LC66C-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66C-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66C-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66C-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66C-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC66C-I/P - 858661-93LC66C-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66C-I/P
858661-93LC66C-I/P
Memory - EEPROM - 93LC66C-I/P 858661-93LC66C-I/P
Manufacturer: Microchip Technology Win Source Part Number: 858661-93LC66C-I/P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 93LC66 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 858661-93LC66C-I/P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 93LC66
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 93LC66C-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip - 30H4842 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip
30H4842
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip 30H4842
SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHzRoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHzRoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip - 95M3418 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip
95M3418
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip 95M3418
SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8DIP

IC EEPROM 4KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66C-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66C-I/P
Integrated Circuits (ICs) - Memory - Memory 93LC66C-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66C-I/P-ND 774-93LC66C-I/P 858661-93LC66C-I/P 93LC66C-I/P 30H4842 93LC66C-I/P 93LC66C-I/P
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC66C-I/P Memory Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers