The 93LC66C-E/SN15KVAO is a 4Kbit low-voltage serial EEPROM that operates within a voltage range of 2.5V to 5.5V. It features a word-selectable ORG pin that allows for 8-bit or 16-bit data organization, making it versatile for various applications. The device supports self-timed erase and write cycles, including an automatic erase before writing all data. It is designed for low-power consumption, with a maximum write current of 500µA and a read current of 100µA at 5.5V. This EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years, ensuring long-term reliability. It is compliant with RoHS standards and is available in multiple package types, including 8-lead SOIC and TSSOP. The operating temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C), making it suitable for a wide range of environments. The device also includes power-on/off data protection circuitry and a ready/busy status signal, enhancing its usability in embedded systems.
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC66C-E/SN15KVAO | 93LC66C-E/SN15KVAO | 93LC66C-E/SN15KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |