Microchip Technology, Inc. Memory 93LC66BT-E/SN

Description
IC EEPROM 4KBIT MICROWIRE 8SOIC
Request a Quote Datasheet
Description
IC EEPROM 4KBIT MICROWIRE 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-93LC66BT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Memory - 150-93LC66BT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Buy Now Datasheet
Memory - 150-93LC66BT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66BT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66BT-E/SN
Integrated Circuits (ICs) - Memory - Memory 93LC66BT-E/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93LC66BT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4825 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
30H4825
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 30H4825
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-93LC66BT-E/SNCT-ND 93LC66BT-E/SN 93LC66BT-E/SN 30H4825 93LC66BT-E/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04WE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers