EEPROM Serial-Microwire 4K-bit 256 x 16 3.3V/5V 8-Pin SOIC N Tube Product overview: 93LC66B-I/SNG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66B-I/SNG can be used for catalog matching and distributor lookup.
IC SRL EE 4K 256X16 2.5V 8SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1134268-93LC66B-I/SN
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial 3-Wire; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC66B-I/SNG | 93LC66B-I/SNG-ND | 1134268-93LC66B-I/SNG | 03H8238 |
| Product Name | 3.3V 5V SOIC Memory IC and Storage Component | Memory | Memory - 93LC66B-I/SNG | Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM |
| Data Retention | 200 years | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4 kbits | 4 kbits | ||
| Pins | 8 | 8 |