Microchip Technology, Inc. Memory - EEPROM - 93LC66AT-I/SN 93LC66AT-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 076631-93LC66AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 076631-93LC66AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC66AT-I/SN - 076631-93LC66AT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66AT-I/SN
076631-93LC66AT-I/SN
Memory - EEPROM - 93LC66AT-I/SN 076631-93LC66AT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 076631-93LC66AT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 076631-93LC66AT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93LC66AT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC66AT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC66AT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
EEPROM - 1975397 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975397
EEPROM 1975397
Microchip 93LC66AT-I/SN EEPROM

Microchip 93LC66AT-I/SN EEPROM

Supplier's Site
EEPROM - 1975396 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975396
EEPROM 1975396
Microchip 93LC66AT-I/SN EEPROM

Microchip 93LC66AT-I/SN EEPROM

Supplier's Site
EEPROM - 1975397P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975397P
EEPROM 1975397P
Microchip 93LC66AT-I/SN EEPROM

Microchip 93LC66AT-I/SN EEPROM

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93LC66AT-I/SN
Memory IC and Storage Component 774-93LC66AT-I/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip - 41AH8659 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip
41AH8659
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip 41AH8659
EEPROM, 4KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7710 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7710
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7710
IC,SERIAL EEPROM,512X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip - 55AC6649 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip
55AC6649
Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip 55AC6649
EEPROM, 4KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 4KBIT, SERIAL, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site
Memory - 93LC66AT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66AT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC66AT-I/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 076631-93LC66AT-I/SN 93LC66AT-I/SNDKR-ND 1975397 1975397P 774-93LC66AT-I/SN 41AH8659 92C7710 93LC66AT-I/SN 93LC66AT-I/SN 93LC66AT-I/SN 93LC66AT-I/SN
Product Name Memory - EEPROM - 93LC66AT-I/SN Memory EEPROM EEPROM Memory IC and Storage Component Eeprom, 4Kbit, Serial, 2Mhz, Soic-8; Memory Size Microchip Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Density 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 71024S20TYGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details