IC EEPROM 2KBIT MICROWIRE DIE
EEPROM Memory IC 2Kbit Microwire 3 MHz Die
IC EEPROM 2KBIT SPI 3MHZ DIE
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56C-I/W15K | 93LC56C-I/W15K | 93LC56C-I/W15K |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 3 MHz | ||
| Cycle Time | 6.00E6 ns | ||
| Density | 2 kbits | 2 kbits | 2 kbits |