Microchip Technology, Inc. SOT23 Memory IC and Storage Component 93LC56BT-I/OT

Description
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC56BT-I/OT
SOT23 Memory IC and Storage Component 774-93LC56BT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93LC56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC56BT-I/OT - 117766-93LC56BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56BT-I/OT
117766-93LC56BT-I/OT
Memory - EEPROM - 93LC56BT-I/OT 117766-93LC56BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 117766-93LC56BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (128 x 16) Family Name: 93LC56B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): M93S56-WMN3/S; M93S56-WMN3T/S; M93S56-WMN3P/S; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 117766-93LC56BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (128 x 16)
Family Name: 93LC56B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): M93S56-WMN3/S; M93S56-WMN3T/S; M93S56-WMN3P/S;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Memory - 93LC56BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC56BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
EEPROM - 352100 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
352100
EEPROM 352100
2K, 128 X 16, SERIAL EE, IND

2K, 128 X 16, SERIAL EE, IND

Supplier's Site
Memory >> EEPROM - 93LC56BT-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
93LC56BT-I/OT
Memory >> EEPROM 93LC56BT-I/OT
2Kbit SPI SOT-23-6 EEPROM ROHS

2Kbit SPI SOT-23-6 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC56BT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6

IC EEPROM 2KBIT MIC WIRE SOT23-6

Supplier's Site
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 30H4760 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
30H4760
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 30H4760
SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 28X4163 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
28X4163
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 28X4163
SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC56BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC56BT-I/OT 117766-93LC56BT-I/OT 93LC56BT-I/OTTR-ND 352100 93LC56BT-I/OT 93LC56BT-I/OT 93LC56BT-I/OT 93LC56BT-I/OT 30H4760 93LC56BT-I/OT
Product Name SOT23 Memory IC and Storage Component Memory - EEPROM - 93LC56BT-I/OT Memory EEPROM Memory >> EEPROM Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Access Time 250 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - AT24C16B-TSU-T - 862018-AT24C16B-TSU-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5
View Details
2 suppliers