Microchip Technology, Inc. Memory Interface Type Microchip 93LC56B-I/ST.

Description
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Frequency:2MHz RoHS Compliant: Yes
Datasheet
Description
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Frequency:2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC1856 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC1856
Memory Interface Type Microchip 15AC1856
Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Frequency:2MHz RoHS Compliant: Yes

Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC1856
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details