Microchip Technology, Inc. Memory - EEPROM - 93LC56AT-I/SNRVA 93LC56AT-I/SNRVA

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987768-93LC56AT-I/SN RVA Categories: EEPROM Alternative Parts (Cross-Reference): 93LC56AT-I/SNRVA93LC 56AT-ISNRVA; 93LC56ATI/SNRVA; 93LC56ATISNRVA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987768-93LC56AT-I/SN RVA Categories: EEPROM Alternative Parts (Cross-Reference): 93LC56AT-I/SNRVA93LC 56AT-ISNRVA; 93LC56ATI/SNRVA; 93LC56ATISNRVA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC56AT-I/SNRVA - 987768-93LC56AT-I/SNRVA - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56AT-I/SNRVA
987768-93LC56AT-I/SNRVA
Memory - EEPROM - 93LC56AT-I/SNRVA 987768-93LC56AT-I/SNRVA
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987768-93LC56AT-I/SN RVA Categories: EEPROM Alternative Parts (Cross-Reference): 93LC56AT-I/SNRVA93LC 56AT-ISNRVA; 93LC56ATI/SNRVA; 93LC56ATISNRVA; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987768-93LC56AT-I/SNRVA
Categories: EEPROM
Alternative Parts (Cross-Reference): 93LC56AT-I/SNRVA93LC56AT-ISNRVA; 93LC56ATI/SNRVA; 93LC56ATISNRVA;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
5.5V 2 MHz SOIC Memory IC and Storage Component - 774-93LC56AT-I/SNRVA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 2 MHz SOIC Memory IC and Storage Component
774-93LC56AT-I/SNRVA
5.5V 2 MHz SOIC Memory IC and Storage Component 774-93LC56AT-I/SNRVA
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS Product overview: 93LC56AT-I/SNRVA from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 2 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/SNRVA can be used for catalog matching and distributor lookup.

Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS Product overview: 93LC56AT-I/SNRVA from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2 MHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, 2 MHz, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56AT-I/SNRVA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 987768-93LC56AT-I/SNRVA 774-93LC56AT-I/SNRVA
Product Name Memory - EEPROM - 93LC56AT-I/SNRVA 5.5V 2 MHz SOIC Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details