Microchip Technology, Inc. SOT23 Memory IC and Storage Component 93LC46BT-I/OT

Description
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC46BT-I/OT
SOT23 Memory IC and Storage Component 774-93LC46BT-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93LC46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC46BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC46BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC46BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC46BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - EEPROM - 93LC46BT-I/OT - 103006-93LC46BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC46BT-I/OT
103006-93LC46BT-I/OT
Memory - EEPROM - 93LC46BT-I/OT 103006-93LC46BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 103006-93LC46BT-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (64 x 16) Family Name: 93LC46B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): NM93CS46LZVM8; CAT93C46ASA-2.5TE7; S-93L46AD0I-I8T1U; IS93C46-3GRIT; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 103006-93LC46BT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (64 x 16)
Family Name: 93LC46B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): NM93CS46LZVM8; CAT93C46ASA-2.5TE7; S-93L46AD0I-I8T1U; IS93C46-3GRIT;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now Datasheet
EEPROM - 454214 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454214
EEPROM 454214
1K,64 X 16 Serial EE,SOT23

1K,64 X 16 Serial EE,SOT23

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ SOT23-6

IC EEPROM 1KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC46BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC46BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC46BT-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6

IC EEPROM 1KBIT MIC WIRE SOT23-6

Supplier's Site
Memory - 93LC46BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ SOT23-6

IC EEPROM 1KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 92C7662 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
92C7662
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 92C7662
SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 75M3689 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
75M3689
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 75M3689
SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC46BT-I/OT 93LC46BT-I/OTDKR-ND 103006-93LC46BT-I/OT 454214 93LC46BT-I/OT 93LC46BT-I/OT 93LC46BT-I/OT 93LC46BT-I/OT 92C7662
Product Name SOT23 Memory IC and Storage Component Memory Memory - EEPROM - 93LC46BT-I/OT EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 250 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71024S12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details