IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93C86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C86CT-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 858646-93C86CT-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93C86
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93C86CT-I/SN | 858646-93C86CT-I/SN | 93C86CT-I/SN-ND | 93C86CT-I/SN | 93C86CT-I/SN | 93C86CT-I/SN | 61H6776 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93C86CT-I/SN | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 100 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |