Microchip Technology, Inc. Memory 93C86BT-I/OT

Description
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C86BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C86BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C86BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93C86BT-I/OT
IC EEPROM 16KBIT MICROWIRE SOT23

IC EEPROM 16KBIT MICROWIRE SOT23

Supplier's Site
IC EEPROM 16KBIT SPI SOT23-6

IC EEPROM 16KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 93C86BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6753 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
61H6753
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 61H6753
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C86BT-I/OTTR-ND 93C86BT-I/OT 93C86BT-I/OT 93C86BT-I/OT 61H6753
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 4.5V ~ 5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers