EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 3MHZ 8TSSOP
IC EEPROM 16KBIT MIC WIRE 8TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C86B-I/ST | 93C86B-I/ST | 93C86B-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits |
| Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |