Microchip Technology, Inc. 8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization 93C76B

Description
The Microchip 93C76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C76A for dedicated 8-bit memory organization and the 93C76C for hardware selectable word size using the ORG pin. The 93C76B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C76A, 93C76C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 512 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Datasheet
Description
The Microchip 93C76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C76A for dedicated 8-bit memory organization and the 93C76C for hardware selectable word size using the ORG pin. The 93C76B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C76A, 93C76C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 512 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization - 93C76B - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization
93C76B
8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization 93C76B
The Microchip 93C76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C76A for dedicated 8-bit memory organization and the 93C76C for hardware selectable word size using the ORG pin. The 93C76B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP. For product comparison, please consider: 93C76A, 93C76C Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility 512 x 16-Bit Organization Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (2 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8

The Microchip 93C76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C76A for dedicated 8-bit memory organization and the 93C76C for hardware selectable word size using the ORG pin. The 93C76B is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including SOT-23, PDIP, SOIC, MSOP and TSSOP.

For product comparison, please consider: 93C76A, 93C76C

Additional Features

      • Industry Standard Microwire Serial I/O
      • Up to 3 MHz clock compatibility
      • 512 x 16-Bit Organization
      • Automatic Erase All (ERAL) Before Write All (WRAL)
      • Self-Timed Erase and Write Cycles (2 ms max.)
      • Low Power Consumption:
        • Read current 100 uA (Typ), 1 mA (Max)
        • Write current 500 uA (Typ), 3 mA (Max)
        • Standby current 1 uA (Max at -40 to 85°C)
      • Software Write-Protection
      • More than 1 million erase/write cycles
      • Data retention > 200 years
      • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
        • Grade 1 Temperature Range: -40°C to 125°C
      • Qualified for Automotive Applications
      • Factory Programming Available
      • Available in SOT-23-6, PDIP-8, SOIC-8, MSOP-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93C76B
Product Name 8Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization
Memory Category EEPROM
Data Rate 3 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers