Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 93C76B-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323349-93C76B-I/MS Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 93C76 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323349-93C76B-I/MS Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 93C76 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323349-93C76B-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323349-93C76B-I/MS
Integrated Circuits (ICs) - Memory - Memory 1323349-93C76B-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1323349-93C76B-I/MS Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Tube Standard Package: 100 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (512 x 16) Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 2ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Base Product Number: 93C76 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323349-93C76B-I/MS
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (512 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 93C76
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C76B-I/MS
Memory IC and Storage Component 774-93C76B-I/MS
IC EEPROM 8KBIT MICROWIRE 8MSOP Product overview: 93C76B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76B-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8MSOP Product overview: 93C76B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76B-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8MSOP

IC EEPROM 8KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Memory - 93C76B-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76B-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76B-I/MS
Integrated Circuits (ICs) - Memory - Memory 93C76B-I/MS
IC EEPROM 8KBIT MICROWIRE 8MSOP

IC EEPROM 8KBIT MICROWIRE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323349-93C76B-I/MS 774-93C76B-I/MS 93C76B-I/MS 93C76B-I/MS 93C76B-I/MS
Product Name Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 2.00E6 ns 2.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 524313-026-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers