EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
IC EEPROM 8KBIT MICROWIRE 8MSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76B-E/ST | 93C76B-E/ST | 93C76B-E/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Package Type | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |