IC EEPROM 8KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP
IC EEPROM 8KBIT MICROWIRE 8DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76B-E/P | 93C76B-E/P | 93C76B-E/P |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; 8-DIP (0.300\", 7.62mm) |