Microchip Technology, Inc. Memory 93C76AT-I/OT

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C76AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6

EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - 93C76AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6

EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - EEPROM - 93C76AT-I/OT - 908741-93C76AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C76AT-I/OT
908741-93C76AT-I/OT
Memory - EEPROM - 93C76AT-I/OT 908741-93C76AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 908741-93C76AT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 3 MHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93C76 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C76AT-I/OT-ND, 93C76AT-I/OT-NDR, 93C76ATIOT, 93C76AT-I/OTTR, 93C76AT-I/OTDKR, 93C76AT-I/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 908741-93C76AT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 3 MHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93C76
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C76AT-I/OT-ND, 93C76AT-I/OT-NDR, 93C76ATIOT, 93C76AT-I/OTTR, 93C76AT-I/OTDKR, 93C76AT-I/OTCT

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93C76AT-I/OT
SOT23 Memory IC and Storage Component 774-93C76AT-I/OT
IC EEPROM 8KBIT MIC WIRE SOT23-6 Product overview: 93C76AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MIC WIRE SOT23-6 Product overview: 93C76AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C76AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C76AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C76AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93C76AT-I/OT
IC EEPROM 8KBIT MIC WIRE SOT23-6

IC EEPROM 8KBIT MIC WIRE SOT23-6

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6660 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
61H6660
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 61H6660
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93C76AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ SOT23-6

IC EEPROM 8KBIT SPI 3MHZ SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C76AT-I/OTTR-ND 908741-93C76AT-I/OT 774-93C76AT-I/OT 93C76AT-I/OT 61H6660 93C76AT-I/OT 93C76AT-I/OT
Product Name Memory Memory - EEPROM - 93C76AT-I/OT SOT23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23 SOT-23-6
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 SOT-23-6 4.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details