IC EEPROM 8KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 8KBIT MICROWIRE 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C76A-E/SN | 93C76A-E/SN | 93C76A-E/SN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |