The 93C66CT-E/ST is a 4Kbit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via an ORG pin. The device features self-timed erase and write cycles, including an automatic erase before write function, ensuring efficient data management. It is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years, making it suitable for long-term storage needs. The EEPROM is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC, as well as advanced packaging options. It operates effectively across a temperature range of -40°C to +125°C for automotive applications and -40°C to +85°C for industrial applications. The device also includes power-on/off data protection circuitry and a ready/busy status signal, enhancing its reliability in various applications.
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-TSSOP
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 4KBIT MICROWIRE 8TSSOP
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-TSSOP
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C66CT-E/ST-ND | 93C66CT-E/ST | 30H4682 | 93C66CT-E/ST | 93C66CT-E/ST |
| Product Name | Memory | Memory | Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -40degC ~ 125degC (TA) | 4.5V ~ 5.5V |