IC EEPROM 4KBIT MICROWIRE 2MHZ Product overview: 93C66-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C66-I/SM can be used for catalog matching and distributor lookup.
512 X 8 Microwire Bus Serial EEPROM
EEPROM Memory IC 4Kbit Microwire 2 MHz
512 X 8 SERIAL EEPROM
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93C66-I/SM | 93C66-I/SM | 93C66-I/SM | 93C66-I/SM |
| Product Name | 2MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Cycle Time | 2.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | SOP; SOP8 |