Microchip Technology, Inc. Memory 93C56C-I/S15K

Description
EEPROM Memory IC 2Kbit Microwire 3 MHz Die
Description
EEPROM Memory IC 2Kbit Microwire 3 MHz Die
Datasheet
Datasheet Summary
Powered by GS/AI

The 93C56C-I/S15K is a 2Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features self-timed erase and write cycles, including an automatic erase before writing all data. It is capable of enduring up to 1,000,000 erase/write cycles with a data retention period exceeding 200 years. This EEPROM is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC. It operates effectively across industrial and automotive temperature ranges, from -40°C to +125°C. The device also includes power-on/off data protection circuitry and a device status signal for ready/busy indication, making it suitable for a variety of non-volatile memory applications.

Datasheet Summary
Powered by GS/AI

The 93C56C-I/S15K is a 2Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features self-timed erase and write cycles, including an automatic erase before writing all data. It is capable of enduring up to 1,000,000 erase/write cycles with a data retention period exceeding 200 years. This EEPROM is compliant with RoHS standards and is available in various package types, including 8-lead PDIP and SOIC. It operates effectively across industrial and automotive temperature ranges, from -40°C to +125°C. The device also includes power-on/off data protection circuitry and a device status signal for ready/busy indication, making it suitable for a variety of non-volatile memory applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C56C-I/S15K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz Die

EEPROM Memory IC 2Kbit Microwire 3 MHz Die

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 93C56C-I/S15K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
93C56C-I/S15K
Integrated Circuits (ICs) - Memory 93C56C-I/S15K
IC EEPROM 2KBIT SPI 3MHZ DIE

IC EEPROM 2KBIT SPI 3MHZ DIE

Supplier's Site
IC EEPROM 2KBIT SPI 3MHZ DIE

IC EEPROM 2KBIT SPI 3MHZ DIE

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93C56C-I/S15K 93C56C-I/S15K 93C56C-I/S15K
Product Name Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details