EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 1KBIT MICROWIRE 8TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93C46CT-I/ST-ND | 30H4633 | 93C46CT-I/ST | 93C46CT-I/ST | 93C46CT-I/ST |
| Product Name | Memory | Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |