Microchip Technology, Inc. Memory 93C46C-I/ST

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93C46C-I/ST is a 1Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features a self-timed erase/write cycle capability, including automatic erase before writing, and is compliant with the industry-standard 3-wire serial I/O interface. It offers a data retention period exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The 93C46C-I/ST is available in various package types, including TSSOP, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and supports temperature ranges from -40°C to +125°C for automotive applications. This EEPROM is ideal for applications requiring reliable non-volatile memory storage.

Datasheet Summary
Powered by GS/AI

The 93C46C-I/ST is a 1Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 4.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features a self-timed erase/write cycle capability, including automatic erase before writing, and is compliant with the industry-standard 3-wire serial I/O interface. It offers a data retention period exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The 93C46C-I/ST is available in various package types, including TSSOP, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and supports temperature ranges from -40°C to +125°C for automotive applications. This EEPROM is ideal for applications requiring reliable non-volatile memory storage.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46C-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 93C46C-I/ST - 804840-93C46C-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46C-I/ST
804840-93C46C-I/ST
Memory - EEPROM - 93C46C-I/ST 804840-93C46C-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 804840-93C46C-I/ST Packaging: Tube Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 2ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 93C46C

Manufacturer: Microchip Technology
Win Source Part Number: 804840-93C46C-I/ST
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 2ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 93C46C

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-93C46C-I/ST
Memory IC and Storage Component 774-93C46C-I/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93C46C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46C-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8TSSOP Product overview: 93C46C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46C-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip - 30H4624 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
30H4624
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip 30H4624
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46C-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46C-I/ST
Integrated Circuits (ICs) - Memory - Memory 93C46C-I/ST
IC EEPROM 1KBIT MICROWIRE 8TSSOP

IC EEPROM 1KBIT MICROWIRE 8TSSOP

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

IC EEPROM 1KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 93C46C-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46C-I/ST-ND 804840-93C46C-I/ST 774-93C46C-I/ST 30H4624 93C46C-I/ST 93C46C-I/ST 93C46C-I/ST
Product Name Memory Memory - EEPROM - 93C46C-I/ST Memory IC and Storage Component Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 Surface Mount 4.5V ~ 5.5V
Cycle Time 2.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 6116LA20SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details