Microchip Technology, Inc. Memory 93C46C-E/MS

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93XX46 series EEPROM is a 1Kbit memory device that operates at a clock frequency of 3MHz. It supports a temperature range from -40°C to +125°C, making it suitable for both industrial and automotive applications. The memory can be configured in two ways: 128 x 8-bit or 64 x 16-bit, depending on the specific device variant. It features low-power CMOS technology, self-timed erase/write cycles, and a power-on/off data protection circuit. The device is compliant with RoHS standards and offers a data retention period exceeding 200 years, along with a durability of 1,000,000 erase/write cycles. The 93XX46 series is available in various package types, including 8-lead PDIP, SOIC, MSOP, SOT-23, DFN/TDFN, and TSSOP.

Datasheet Summary
Powered by GS/AI

The Microchip 93XX46 series EEPROM is a 1Kbit memory device that operates at a clock frequency of 3MHz. It supports a temperature range from -40°C to +125°C, making it suitable for both industrial and automotive applications. The memory can be configured in two ways: 128 x 8-bit or 64 x 16-bit, depending on the specific device variant. It features low-power CMOS technology, self-timed erase/write cycles, and a power-on/off data protection circuit. The device is compliant with RoHS standards and offers a data retention period exceeding 200 years, along with a durability of 1,000,000 erase/write cycles. The 93XX46 series is available in various package types, including 8-lead PDIP, SOIC, MSOP, SOT-23, DFN/TDFN, and TSSOP.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46C-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip - 30H4614 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip
30H4614
Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip 30H4614
EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8MSOP

IC EEPROM 1KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46C-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46C-E/MS
Integrated Circuits (ICs) - Memory - Memory 93C46C-E/MS
IC EEPROM 1KBIT MICROWIRE 8MSOP

IC EEPROM 1KBIT MICROWIRE 8MSOP

Supplier's Site
Memory - 93C46C-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46C-E/MS-ND 30H4614 93C46C-E/MS 93C46C-E/MS 93C46C-E/MS
Product Name Memory Eeprom, 1Kbit, 3Mhz, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 4.5V ~ 5.5V -40degC ~ 125degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details