Microchip Technology, Inc. Memory 93C46BT-I/MNY

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46BT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46BT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46BT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 93C46BT-I/MNY
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
Memory - 93C46BT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip - 66T9847 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
66T9847
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip 66T9847
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8TDFN

IC EEPROM 1KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46BT-I/MNY-ND 93C46BT-I/MNY 93C46BT-I/MNY 66T9847 93C46BT-I/MNY
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 4.5V ~ 5.5V -40degC ~ 85degC (TA) 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details