Microchip Technology, Inc. Memory 93C46BT-I/MC

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46BT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93C46BT-I/MC
Memory IC and Storage Component 774-93C46BT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46BT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DFN Product overview: 93C46BT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93C46BT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93C46BT-I/MC - 908735-93C46BT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93C46BT-I/MC
908735-93C46BT-I/MC
Memory - EEPROM - 93C46BT-I/MC 908735-93C46BT-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 908735-93C46BT-I/MC Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-DFN (2x3) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 93C46B Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93C46BT-I/MC-ND, 93C46BT-I/MCTR, 93C46BT-I/MCCT, 93C46BT-I/MCDKR, 93C46BTIMC

Manufacturer: Microchip Technology
Win Source Part Number: 908735-93C46BT-I/MC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93C46B
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93C46BT-I/MC-ND, 93C46BT-I/MCTR, 93C46BT-I/MCCT, 93C46BT-I/MCDKR, 93C46BTIMC

Buy Now Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip - 72J4898 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
72J4898
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip 72J4898
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DFN

IC EEPROM 1KBIT SPI 2MHZ 8DFN

Supplier's Site Datasheet
Memory - 93C46BT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46BT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46BT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93C46BT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN

IC EEPROM 1KBIT MICROWIRE 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46BT-I/MCTR-ND 774-93C46BT-I/MC 908735-93C46BT-I/MC 72J4898 93C46BT-I/MC 93C46BT-I/MC 93C46BT-I/MC
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93C46BT-I/MC Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-DFN (2x3) DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Surface Mount
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers