IC EEPROM 16KBIT MICROWIRE 8MSOP
IC EEPROM 16KBIT SPI 3MHZ 8MSOP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-MSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA86A-I/MS | 93AA86A-I/MS | 93AA86A-I/MS |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 3 MHz | ||
| Cycle Time | 5.00E6 ns | ||
| Density | 16 kbits | 16 kbits | 16 kbits |