Microchip Technology, Inc. Memory 93AA76C/WF15K

Description
EEPROM Memory IC 8Kbit Microwire 3 MHz Die
Description
EEPROM Memory IC 8Kbit Microwire 3 MHz Die
Datasheet
Datasheet Summary
Powered by GS/AI

The 93AA76C/WF15K is an 8Kbit serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via an ORG pin. The device features a Program Enable (PE) pin for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, ensuring efficient operation. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including PDIP, SOIC, and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with a temperature range of -40°C to +85°C and automotive applications up to +125°C.

Datasheet Summary
Powered by GS/AI

The 93AA76C/WF15K is an 8Kbit serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via an ORG pin. The device features a Program Enable (PE) pin for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, ensuring efficient operation. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including PDIP, SOIC, and TSSOP, and is compliant with RoHS standards. The device is suitable for industrial applications with a temperature range of -40°C to +85°C and automotive applications up to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA76C/WF15K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz Die

EEPROM Memory IC 8Kbit Microwire 3 MHz Die

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ DIE

IC EEPROM 8KBIT SPI 3MHZ DIE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 93AA76C/WF15K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
93AA76C/WF15K
Integrated Circuits (ICs) - Memory 93AA76C/WF15K
IC EEPROM 8KBIT SPI 3MHZ DIE

IC EEPROM 8KBIT SPI 3MHZ DIE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93AA76C/WF15K 93AA76C/WF15K 93AA76C/WF15K
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 1936360 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers