The 93AA76AT-I/ST is an 8Kbit Microwire compatible serial EEPROM from Quarktwin Technology Ltd. It operates within a voltage range of 1.8V to 5.5V and features an 8-bit word size. This device is designed for low-power applications, utilizing advanced CMOS technology, making it suitable for nonvolatile memory needs. It supports self-timed erase and write cycles, including automatic erase before write operations. The EEPROM has a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The device is available in various package types, including 8-lead PDIP, SOIC, and TSSOP, and is compliant with RoHS standards. It operates effectively across industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C. The 93AA76AT-I/ST is ideal for applications requiring reliable, low-power memory storage.
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP
IC EEPROM 8KBIT MICROWIRE 8TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA76AT-I/ST | 93AA76AT-I/ST | 93AA76AT-I/ST |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |