IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93AA76/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA76/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 198355-93AA76/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8, 512 x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 6 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC,SERIAL EEPROM,512X16/1KX8,C
IC EEPROM 8KBIT MICROWIRE 8SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93AA76/SN | 93AA76/SN-ND | 198355-93AA76/SN | 92C7584 | 93AA76/SN | 93AA76/SN | 93AA76/SN |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 93AA76/SN | Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Retention | 200 years | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | |||
| Pins | 8 |