Microchip Technology, Inc. Memory 93AA66A-I/MS

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA66A-I/MS
Memory IC and Storage Component 774-93AA66A-I/MS
IC EEPROM 4KBIT MICROWIRE 8MSOP Product overview: 93AA66A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8MSOP Product overview: 93AA66A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8MSOP

IC EEPROM 4KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 30H4538 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
30H4538
Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 30H4538
IC,SERIAL EEPROM,512X8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66A-I/MS
Integrated Circuits (ICs) - Memory - Memory 93AA66A-I/MS
IC EEPROM 4KBIT MICROWIRE 8MSOP

IC EEPROM 4KBIT MICROWIRE 8MSOP

Supplier's Site
Memory - 93AA66A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66A-I/MS-ND 774-93AA66A-I/MS 93AA66A-I/MS 30H4538 93AA66A-I/MS 93AA66A-I/MS
Product Name Memory Memory IC and Storage Component Memory Ic,serial Eeprom,512X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 949588-0020 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C08C-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details