Microchip Technology, Inc. Memory 93AA56BT-I/MNY

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 66T9841 is a 2Kbit serial EEPROM designed for low-power applications, operating within a temperature range of -40°C to +85°C. It features a memory organization of 128 x 16 bits and utilizes a 3-wire Microwire interface with a maximum clock frequency of 2MHz. The device supports self-timed erase and write cycles, including automatic erase before write operations. It is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The EEPROM is available in an 8-pin TDFN-EP package and is compliant with RoHS standards. This product is suitable for industrial applications requiring reliable non-volatile memory.

Datasheet Summary
Powered by GS/AI

The Microchip 66T9841 is a 2Kbit serial EEPROM designed for low-power applications, operating within a temperature range of -40°C to +85°C. It features a memory organization of 128 x 16 bits and utilizes a 3-wire Microwire interface with a maximum clock frequency of 2MHz. The device supports self-timed erase and write cycles, including automatic erase before write operations. It is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The EEPROM is available in an 8-pin TDFN-EP package and is compliant with RoHS standards. This product is suitable for industrial applications requiring reliable non-volatile memory.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA56BT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93AA56BT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 66T9841 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
66T9841
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 66T9841
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA56BT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA56BT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 93AA56BT-I/MNY
IC EEPROM 2KBIT MICROWIRE 8TDFN

IC EEPROM 2KBIT MICROWIRE 8TDFN

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ 8TDFN

IC EEPROM 2KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA56BT-I/MNY-ND 93AA56BT-I/MNY 66T9841 93AA56BT-I/MNY 93AA56BT-I/MNY
Product Name Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C08BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details