The 93AA46B-I/MS is a 1Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and supports a 16-bit word size configuration. This device features self-timed erase and write cycles, including automatic erase before write operations, ensuring data integrity. It is capable of enduring up to 1,000,000 erase/write cycles with a data retention period exceeding 200 years. The EEPROM is compliant with RoHS standards and is available in an 8-lead MSOP package. It supports industrial temperature ranges from -40°C to +85°C, making it suitable for various applications. The device utilizes a standard 3-wire serial I/O interface and includes a ready/busy status signal, enhancing its usability in embedded systems.
IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93AA46B-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46B-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 908722-93AA46B-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 93AA46
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-MSOP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP
IC EEPROM 1KBIT MICROWIRE 8MSOP
IC EEPROM 1KBIT SPI 2MHZ 8MSOP
IC,SERIAL EEPROM,64X16,CMOS,TS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93AA46B-I/MS | 908722-93AA46B-I/MS | 93AA46B-I/MS-ND | 93AA46B-I/MS | 93AA46B-I/MS | 93AA46B-I/MS | 92C7545 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93AA46B-I/MS | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Ic,serial Eeprom,64X16,cmos,tssop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM |
| Access Time | 250 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits |