Microchip Technology, Inc. 1Kb Microwire Serial EEPROM 93AA46AE48

Description
The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is available in standard 8-lead SOIC and 6-lead SOT-23. The 93AA46AE48 is designed to be compatible with the following Microchip/SMSC Ethernet controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. These controllers will automatically detect and load the EUI-48 node address from the 93AA46AE48 at start-up. Additional Features Pre-Programmed Globally Unique 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. Low-Power CMOS Technology 128 x 8-bit Organization Self-Timed Erase/Write Cycles (includingAuto-Erase ) Automatic Erase All (ERAL) Before Write All(WRAL) Power-On/Off Data Protection Circuitry Industry Standard 3-Wire Serial I/O Device Status Signal (Ready/Busy) Sequential Read Function 1,000,000 Erase/Write Cycles Data Retention > 200 Years RoHS Compliant Temperature Ranges Supported:- Industrial (I) -40°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is available in standard 8-lead SOIC and 6-lead SOT-23. The 93AA46AE48 is designed to be compatible with the following Microchip/SMSC Ethernet controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. These controllers will automatically detect and load the EUI-48 node address from the 93AA46AE48 at start-up. Additional Features Pre-Programmed Globally Unique 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. Low-Power CMOS Technology 128 x 8-bit Organization Self-Timed Erase/Write Cycles (includingAuto-Erase ) Automatic Erase All (ERAL) Before Write All(WRAL) Power-On/Off Data Protection Circuitry Industry Standard 3-Wire Serial I/O Device Status Signal (Ready/Busy) Sequential Read Function 1,000,000 Erase/Write Cycles Data Retention > 200 Years RoHS Compliant Temperature Ranges Supported:- Industrial (I) -40°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb Microwire Serial EEPROM - 93AA46AE48 - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb Microwire Serial EEPROM
93AA46AE48
1Kb Microwire Serial EEPROM 93AA46AE48
The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is available in standard 8-lead SOIC and 6-lead SOT-23. The 93AA46AE48 is designed to be compatible with the following Microchip/SMSC Ethernet controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. These controllers will automatically detect and load the EUI-48 node address from the 93AA46AE48 at start-up. Additional Features Pre-Programmed Globally Unique 48-bit NodeAddress Compatible with EUI-48™ and EUI-64™ Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. Low-Power CMOS Technology 128 x 8-bit Organization Self-Timed Erase/Write Cycles (includingAuto-Erase ) Automatic Erase All (ERAL) Before Write All(WRAL) Power-On/Off Data Protection Circuitry Industry Standard 3-Wire Serial I/O Device Status Signal (Ready/Busy) Sequential Read Function 1,000,000 Erase/Write Cycles Data Retention > 200 Years RoHS Compliant Temperature Ranges Supported:- Industrial (I) -40°C to +85°C

The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is available in standard 8-lead SOIC and 6-lead SOT-23. The 93AA46AE48 is designed to be compatible with the following Microchip/SMSC Ethernet controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118. These controllers will automatically detect and load the EUI-48 node address from the 93AA46AE48 at start-up.

Additional Features

  • Pre-Programmed Globally Unique 48-bit NodeAddress
  • Compatible with EUI-48™ and EUI-64™
  • Compatible with the following Ethernet Controllers: LAN9210, LAN9211, LAN9215, LAN9217, LAN9218, LAN9220, LAN9221, LAN9115, LAN9116, LAN9117, and LAN9118.
  • Low-Power CMOS Technology
  • 128 x 8-bit Organization
  • Self-Timed Erase/Write Cycles (includingAuto-Erase)
  • Automatic Erase All (ERAL) Before Write All(WRAL)
  • Power-On/Off Data Protection Circuitry
  • Industry Standard 3-Wire Serial I/O
  • Device Status Signal (Ready/Busy)
  • Sequential Read Function
  • 1,000,000 Erase/Write Cycles
  • Data Retention > 200 Years
  • RoHS Compliant
  • Temperature Ranges Supported:- Industrial (I) -40°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93AA46AE48
Product Name 1Kb Microwire Serial EEPROM
Memory Category EEPROM
Data Rate 2 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers