IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93AA46A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46A-I/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1323478-93AA46A-I/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93AA46A-I/P-NDR
Base Product Number: 93AA46
RoHS Status: ROHS3 Compliant
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 2MHZ 8DIP
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP
IC EEPROM 1KBIT MICROWIRE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93AA46A-I/P | 93AA46A-I/P-ND | 1323478-93AA46A-I/P | 92C7537 | 93AA46A-I/P | 93AA46A-I/P | 93AA46A-I/P |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |