Microchip Technology, Inc. RF Power Transistor 80-MS2213

Description
The MS2213 is a silicon NPN bipolar device specifically designed for JTIDS pulsed power applications from 960-1215 MHz. Gold metallization and emitter ballasting assure high reliability under Class C amplifier operation. This device operates over a wide range of pulse widths, duty cycles and temperatures, and can withstand a 15:1 VSWR mismatch under load.
Request a Quote
Description
The MS2213 is a silicon NPN bipolar device specifically designed for JTIDS pulsed power applications from 960-1215 MHz. Gold metallization and emitter ballasting assure high reliability under Class C amplifier operation. This device operates over a wide range of pulse widths, duty cycles and temperatures, and can withstand a 15:1 VSWR mismatch under load.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MS2213 is a silicon NPN bipolar RF power transistor designed for JTIDS pulsed power applications in the 960-1215 MHz range. It features gold metallization and a hermetic package, operates in Class C mode, and delivers a minimum output power of 30 W with 7.8 dB gain at 35 V supply. The device withstands a 15:1 VSWR mismatch, operates with a junction temperature up to +250 °C, and has a case-to-junction thermal resistance of 2.2 °C/W. Collector supply voltage is rated to 40 V, and device current to 3.5 A.

Datasheet Summary
Powered by GS/AI

The MS2213 is a silicon NPN bipolar RF power transistor designed for JTIDS pulsed power applications in the 960-1215 MHz range. It features gold metallization and a hermetic package, operates in Class C mode, and delivers a minimum output power of 30 W with 7.8 dB gain at 35 V supply. The device withstands a 15:1 VSWR mismatch, operates with a junction temperature up to +250 °C, and has a case-to-junction thermal resistance of 2.2 °C/W. Collector supply voltage is rated to 40 V, and device current to 3.5 A.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - 80-MS2213 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
80-MS2213
RF Power Transistor 80-MS2213
The MS2213 is a silicon NPN bipolar device specifically designed for JTIDS pulsed power applications from 960-1215 MHz. Gold metallization and emitter ballasting assure high reliability under Class C amplifier operation. This device operates over a wide range of pulse widths, duty cycles and temperatures, and can withstand a 15:1 VSWR mismatch under load.

The MS2213 is a silicon NPN bipolar device specifically designed for JTIDS pulsed power applications from 960-1215 MHz. Gold metallization and emitter ballasting assure high reliability under Class C amplifier operation. This device operates over a wide range of pulse widths, duty cycles and temperatures, and can withstand a 15:1 VSWR mismatch under load.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Transistors
Product Number 80-MS2213
Product Name RF Power Transistor
Power Gain 7.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers