Microchip Technology, Inc. Memory IC and Storage Component 5962R0622906VYC

Description
SRAM Module Asynchronous 16Mbit Product overview: 5962R0622906VYC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-5962R0622906VYC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SRAM Module Asynchronous 16Mbit Product overview: 5962R0622906VYC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-5962R0622906VYC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 505-5962R0622906VYC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
505-5962R0622906VYC
Memory IC and Storage Component 505-5962R0622906VYC
SRAM Module Asynchronous 16Mbit Product overview: 5962R0622906VYC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-5962R0622906VYC can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 16Mbit Product overview: 5962R0622906VYC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory - Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 505-5962R0622906VYC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - RAM - 5962R0622906VYC - 1219645-5962R0622906VYC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 5962R0622906VYC
1219645-5962R0622906VYC
Memory - RAM - 5962R0622906VYC 1219645-5962R0622906VYC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219645-5962R0622906 VYC Operating Supply Voltage: 3.3 V Number of Elements: 4 Access Time: 18 ns Number of Pins: 68 Categories: RAM Case / Package: Module Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219645-5962R0622906VYC
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Access Time: 18 ns
Number of Pins: 68
Categories: RAM
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 505-5962R0622906VYC 1219645-5962R0622906VYC
Product Name Memory IC and Storage Component Memory - RAM - 5962R0622906VYC
Memory Category EEPROM; SRAM Chip
Access Time 18 ns 18 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 4000 kbits
Address Bus Width 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 448-CY14V104LA-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers