Microchip Technology, Inc. 16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up 47L16

Description
The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read and write cycles to the SRAM while the EEPROM cells provide high endurance non-volatile storage of Data. With an external capacitor, SRAM data is automatically transferred to the EEPROM upon power-loss. Data can also be transferred manually by using either the hardware store pin or by software control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data. The 47L16 EERAM has a 2.7-3.6V operating voltage range and is available in 8-lead SOIC, TSSOP and PDIP packages. The EERAM works from -40C to 125C and is automotive grade qualified. Additional Features 16Kbit SRAM with EEPROM Back Up Automatic Store to EEPROM upon power-down (using optional external capacitor) Automatic Recall to SRAM Array upon power-up Hardware Store Pin for manual Store Operations Software commands for initiating Store and Recall Operations Store Time 40ms (max) 2.7V -3.6V Operation High-Speed I2C Interface (Up to 1MHz) Non-Volatile External Event Detect Flag High Reliability: Infinite Read and Write Cycles to SRAM Array More than 1 Million Store Cycles to EEPROM Data Retention: >200 Years ESD Protection: >2,000V Reliable Data Storage during Power Loss Low Power CMOS Technology: 1mA active current (typ) 40uA Standby Current (max) Write Protection: Software Write Protection from 1/64 of SRAM array to whole array Zero Cycle delay reads and writes Cascadable up to four devices Available Temperature Ranges: Industrial(I): -40oC to +85oC Automotive (E): -40oC to +125oC 8-Lead PDIP, SOIC and TSSOP Packages
Datasheet
Description
The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read and write cycles to the SRAM while the EEPROM cells provide high endurance non-volatile storage of Data. With an external capacitor, SRAM data is automatically transferred to the EEPROM upon power-loss. Data can also be transferred manually by using either the hardware store pin or by software control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data. The 47L16 EERAM has a 2.7-3.6V operating voltage range and is available in 8-lead SOIC, TSSOP and PDIP packages. The EERAM works from -40C to 125C and is automotive grade qualified. Additional Features 16Kbit SRAM with EEPROM Back Up Automatic Store to EEPROM upon power-down (using optional external capacitor) Automatic Recall to SRAM Array upon power-up Hardware Store Pin for manual Store Operations Software commands for initiating Store and Recall Operations Store Time 40ms (max) 2.7V -3.6V Operation High-Speed I2C Interface (Up to 1MHz) Non-Volatile External Event Detect Flag High Reliability: Infinite Read and Write Cycles to SRAM Array More than 1 Million Store Cycles to EEPROM Data Retention: >200 Years ESD Protection: >2,000V Reliable Data Storage during Power Loss Low Power CMOS Technology: 1mA active current (typ) 40uA Standby Current (max) Write Protection: Software Write Protection from 1/64 of SRAM array to whole array Zero Cycle delay reads and writes Cascadable up to four devices Available Temperature Ranges: Industrial(I): -40oC to +85oC Automotive (E): -40oC to +125oC 8-Lead PDIP, SOIC and TSSOP Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up - 47L16 - Microchip Technology, Inc.
Chandler, AZ, United States
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up
47L16
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up 47L16
The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read and write cycles to the SRAM while the EEPROM cells provide high endurance non-volatile storage of Data. With an external capacitor, SRAM data is automatically transferred to the EEPROM upon power-loss. Data can also be transferred manually by using either the hardware store pin or by software control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data. The 47L16 EERAM has a 2.7-3.6V operating voltage range and is available in 8-lead SOIC, TSSOP and PDIP packages. The EERAM works from -40C to 125C and is automotive grade qualified. Additional Features 16Kbit SRAM with EEPROM Back Up Automatic Store to EEPROM upon power-down (using optional external capacitor) Automatic Recall to SRAM Array upon power-up Hardware Store Pin for manual Store Operations Software commands for initiating Store and Recall Operations Store Time 40ms (max) 2.7V -3.6V Operation High-Speed I2C Interface (Up to 1MHz) Non-Volatile External Event Detect Flag High Reliability: Infinite Read and Write Cycles to SRAM Array More than 1 Million Store Cycles to EEPROM Data Retention: >200 Years ESD Protection: >2,000V Reliable Data Storage during Power Loss Low Power CMOS Technology: 1mA active current (typ) 40uA Standby Current (max) Write Protection: Software Write Protection from 1/64 of SRAM array to whole array Zero Cycle delay reads and writes Cascadable up to four devices Available Temperature Ranges: Industrial(I): -40oC to +85oC Automotive (E): -40oC to +125oC 8-Lead PDIP, SOIC and TSSOP Packages

The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read and write cycles to the SRAM while the EEPROM cells provide high endurance non-volatile storage of Data. With an external capacitor, SRAM data is automatically transferred to the EEPROM upon power-loss. Data can also be transferred manually by using either the hardware store pin or by software control. Upon power-up, the EEPROM data is automatically recalled to the SRAM. Recall can also be initiated through software control. The unlimited endurance makes the EERAM useful in applications that need to constantly monitor or record data.
The 47L16 EERAM has a 2.7-3.6V operating voltage range and is available in 8-lead SOIC, TSSOP and PDIP packages. The EERAM works from -40C to 125C and is automotive grade qualified.

Additional Features

    • 16Kbit SRAM with EEPROM Back Up
      • Automatic Store to EEPROM upon power-down (using optional external capacitor)
      • Automatic Recall to SRAM Array upon power-up
      • Hardware Store Pin for manual Store Operations
      • Software commands for initiating Store and Recall Operations
      • Store Time 40ms (max)
    • 2.7V -3.6V Operation
    • High-Speed I2C Interface (Up to 1MHz)
    • Non-Volatile External Event Detect Flag
    • High Reliability:
      • Infinite Read and Write Cycles to SRAM Array
      • More than 1 Million Store Cycles to EEPROM
      • Data Retention: >200 Years
      • ESD Protection: >2,000V
      • Reliable Data Storage during Power Loss
    • Low Power CMOS Technology:
      • 1mA active current (typ)
      • 40uA Standby Current (max)
    • Write Protection:
      • Software Write Protection from 1/64 of SRAM array to whole array
    • Zero Cycle delay reads and writes
    • Cascadable up to four devices
    • Available Temperature Ranges:
      • Industrial(I): -40oC to +85oC
      • Automotive (E): -40oC to +125oC
    • 8-Lead PDIP, SOIC and TSSOP Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 47L16
Product Name 16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up
Memory Category EEPROM; SRAM Chip
Data Rate 1 MHz
Data Retention 200 years
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details