Microchip Technology, Inc. 2Kb I2C Serial EEPROM with Half-Array Software Write-Protection 34VL02

Description
The Microchip Technology Inc. 34VL02 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 3.6V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34VL02 also has a page write capability for up to 16 bytes of data. The 34VL02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and TDFN packages. The 34VL02 is also available in the 6-lead, SOT-23 package. Additional Features Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh) Single Supply with Operation Down to 1.5V Low-Power CMOS Technology: - Read current 1 mA, typical - Standby current, 100 nA, typical 2-Wire Serial Interface Bus, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer ESD Protection > 4,000V Hardware Write Protection for Entire Array More than 1 Million Erase/Write Cycles Data Retention > 200 Years 8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages 6-Lead SOT-23 Package Pb-free and RoHS Compliant Temperature Range: - -20°C to +85°C
Datasheet
Description
The Microchip Technology Inc. 34VL02 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 3.6V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34VL02 also has a page write capability for up to 16 bytes of data. The 34VL02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and TDFN packages. The 34VL02 is also available in the 6-lead, SOT-23 package. Additional Features Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh) Single Supply with Operation Down to 1.5V Low-Power CMOS Technology: - Read current 1 mA, typical - Standby current, 100 nA, typical 2-Wire Serial Interface Bus, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer ESD Protection > 4,000V Hardware Write Protection for Entire Array More than 1 Million Erase/Write Cycles Data Retention > 200 Years 8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages 6-Lead SOT-23 Package Pb-free and RoHS Compliant Temperature Range: - -20°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C Serial EEPROM with Half-Array Software Write-Protection - 34VL02 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C Serial EEPROM with Half-Array Software Write-Protection
34VL02
2Kb I2C Serial EEPROM with Half-Array Software Write-Protection 34VL02
The Microchip Technology Inc. 34VL02 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 3.6V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34VL02 also has a page write capability for up to 16 bytes of data. The 34VL02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and TDFN packages. The 34VL02 is also available in the 6-lead, SOT-23 package. Additional Features Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh) Single Supply with Operation Down to 1.5V Low-Power CMOS Technology: - Read current 1 mA, typical - Standby current, 100 nA, typical 2-Wire Serial Interface Bus, I2C™ Compatible Cascadable up to Eight Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Time 3 ms, typical Self-Timed Erase/Write Cycle 16-Byte Page Write Buffer ESD Protection > 4,000V Hardware Write Protection for Entire Array More than 1 Million Erase/Write Cycles Data Retention > 200 Years 8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages 6-Lead SOT-23 Package Pb-free and RoHS Compliant Temperature Range: - -20°C to +85°C

The Microchip Technology Inc. 34VL02 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 3.6V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. This allows the system designer to protect none, half, or all of the array, depending on the application. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34VL02 also has a page write capability for up to 16 bytes of data. The 34VL02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and TDFN packages. The 34VL02 is also available in the 6-lead, SOT-23 package.

Additional Features

  • Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh)
  • Single Supply with Operation Down to 1.5V
  • Low-Power CMOS Technology: - Read current 1 mA, typical - Standby current, 100 nA, typical
  • 2-Wire Serial Interface Bus, I2C™ Compatible
  • Cascadable up to Eight Devices
  • Schmitt Trigger Inputs for Noise Suppression
  • Output Slope Control to Eliminate Ground Bounce
  • 100 kHz and 400 kHz Compatibility
  • Page Write Time 3 ms, typical
  • Self-Timed Erase/Write Cycle
  • 16-Byte Page Write Buffer
  • ESD Protection > 4,000V
  • Hardware Write Protection for Entire Array
  • More than 1 Million Erase/Write Cycles
  • Data Retention > 200 Years
  • 8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages
  • 6-Lead SOT-23 Package
  • Pb-free and RoHS Compliant
  • Temperature Range: - -20°C to +85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 34VL02
Product Name 2Kb I2C Serial EEPROM with Half-Array Software Write-Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details