NPN silicon transistor in TO-3 (TO-204AA) package rated for 60 V collector-emitter voltage and 20 A collector current, with a total power dissipation of 150 W at 25 °C and a junction temperature range of -65 to +200 °C. Qualified per MIL-PRF-19500/518 at JANTX and JANTXV levels.
Bipolar (BJT) Transistor NPN 60V 5mA 6W Through Hole TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N3772MS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |