PNP silicon switching transistor in TO-39 package, rated for 60 V collector-emitter voltage and 1.5 A collector current. Power dissipation is 0.5 W at +25°C, declining linearly at 2.86 mW/°C above that temperature. Junction temperature range is -55°C to +200°C. Thermal resistance junction-to-case is 88°C/W. Forward current transfer ratio ranges from 20 to 80 at 1.0 A collector current and 1.5 V collector-emitter voltage. Collector-emitter saturation voltage is 0.9 V at 1.0 A collector current and 100 mA base current. Base-emitter saturation voltage is 1.4 V under same conditions. Switching delay, rise, storage, and fall times are 8.0 µs, 35 µs, 80 µs, and 35 µs respectively. Qualified per MIL-PRF-19500/396 to JAN, JANTX, and JANTXV levels.
TRANS PNP 60V 1.5A UA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3765UA/TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |