Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 27C256-17/J

Description
Win Source Part Number: 1036262-27C256-17/J Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 170 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): 27C256-17/J27C256-17 -J; 27C256-17J; 27C25617J; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061 Mfr: Microchip Technology Other Names: 2156-27C256-17/J,MIC MIC27C256-17/J Base Product Number: 27C256 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1036262-27C256-17/J Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 170 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): 27C256-17/J27C256-17 -J; 27C256-17J; 27C25617J; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061 Mfr: Microchip Technology Other Names: 2156-27C256-17/J,MIC MIC27C256-17/J Base Product Number: 27C256 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1036262-27C256-17/J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1036262-27C256-17/J
Integrated Circuits (ICs) - Memory 1036262-27C256-17/J
Win Source Part Number: 1036262-27C256-17/J Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 170 ns Voltage - Supply: 4.5V ~ 5.5V Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EPROM Memory Interface: Parallel Alternative Parts (Cross-Reference): 27C256-17/J27C256-17 -J; 27C256-17J; 27C25617J; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0061 Mfr: Microchip Technology Other Names: 2156-27C256-17/J,MIC MIC27C256-17/J Base Product Number: 27C256 RoHS Status: RoHS non-compliant

Win Source Part Number: 1036262-27C256-17/J
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 170 ns
Voltage - Supply: 4.5V ~ 5.5V
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EPROM
Memory Interface: Parallel
Alternative Parts (Cross-Reference): 27C256-17/J27C256-17-J; 27C256-17J; 27C25617J;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0061
Mfr: Microchip Technology
Other Names: 2156-27C256-17/J,MICMIC27C256-17/J
Base Product Number: 27C256
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-27C256-17/J
Memory IC and Storage Component 774-27C256-17/J
IC EPROM 256KBIT PARALLEL Product overview: 27C256-17/J from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C256-17/J can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL Product overview: 27C256-17/J from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-27C256-17/J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 27C256-17/J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
27C256-17/J
Integrated Circuits (ICs) - Memory 27C256-17/J
256K (32K X 8) CMOS EPROM

256K (32K X 8) CMOS EPROM

Supplier's Site
Memory - 27C256-17/J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 170 ns

EPROM - OTP Memory IC 256Kbit Parallel 170 ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1036262-27C256-17/J 774-27C256-17/J 27C256-17/J 27C256-17/J
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM
Access Time 170 ns 170 ns 170 ns 170 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details