IC EEPROM 64KBIT SPI 8TSSOP Product overview: 25LC640AT-H/ST16KVAO
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC640AT-H/ST16KVAO | 25LC640AT-H/ST16KVAO | 25LC640AT-H/ST16KVAO | 25LC640AT-H/ST16KVAO |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 50 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||
| Data Retention | 200 years | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |