IC EEPROM 64KBIT SPI 10MHZ 8MSOP Product overview: 25LC640AT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640AT-E/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1320825-25LC640AT-E/
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25LC640AT-E/MSCT,25L
Base Product Number: 25LC640
RoHS Status: ROHS3 Compliant
IC EEPROM 64KBIT SPI 10MHZ 8MSOP
IC EEPROM 64KBIT SPI 10MHZ 8MSOP
EEPROM, 64KBIT, -40 TO 125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 64Kbit SPI 10 MHz 8-MSOP
IC EEPROM 64KBIT SPI 10MHZ 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC640AT-E/MS | 25LC640AT-E/MSTR-ND | 1320825-25LC640AT-E/MS | 25LC640AT-E/MS | 25LC640AT-E/MS | 27M1314 | 25LC640AT-E/MS | 25LC640AT-E/MS |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 64Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 100 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits | 64 kbits |