Microchip Technology, Inc. Memory - EEPROM - 25LC640A-I/ST 25LC640A-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1003542-25LC640A-I/S T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1003542-25LC640A-I/S T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC640A-I/ST - 1003542-25LC640A-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640A-I/ST
1003542-25LC640A-I/ST
Memory - EEPROM - 25LC640A-I/ST 1003542-25LC640A-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1003542-25LC640A-I/S T Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003542-25LC640A-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC640A-I/ST
Memory IC and Storage Component 774-25LC640A-I/ST
IC EEPROM 64KBIT SPI 8TSSOP Product overview: 25LC640A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 8TSSOP Product overview: 25LC640A-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 8251017P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251017P
EEPROM 8251017P
64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

Supplier's Site
EEPROM - 8251017 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8251017
EEPROM 8251017
64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

Supplier's Site
EEPROM - 1784129 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784129
EEPROM 1784129
64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

64K EEPROM 8Kx8 Serial-SPI 3.3/5V TSSOP8

Supplier's Site
Memory - 25LC640A-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25LC640A-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 64Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 27M1313 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
27M1313
Serial Eeprom, 64Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 27M1313
SERIAL EEPROM, 64KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640A-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640A-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC640A-I/ST
IC EEPROM 64KBIT SPI 8TSSOP

IC EEPROM 64KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003542-25LC640A-I/ST 774-25LC640A-I/ST 8251017P 8251017 25LC640A-I/ST-ND 25LC640A-I/ST 25LC640A-I/ST 27M1313 25LC640A-I/ST 25LC640A-I/ST
Product Name Memory - EEPROM - 25LC640A-I/ST Memory IC and Storage Component EEPROM EEPROM Memory Memory Memory Serial Eeprom, 64Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - CAS24S128C4NTR - 865754-CAS24S128C4NTR - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 4-WLCSP
View Details
2 suppliers