Microchip Technology, Inc. 10MHZ Memory IC and Storage Component 25LC640A-I/SN

Description
IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25LC640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25LC640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC640A-I/SN
10MHZ Memory IC and Storage Component 774-25LC640A-I/SN
IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25LC640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25LC640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC640A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 454208 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454208
EEPROM 454208
64K,8K X 8, 2.5V Serial EE SOIC-8

64K,8K X 8, 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 9115577 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
9115577
EEPROM 9115577
64K,8K X 8, 2.5V Serial EE SOIC-8

64K,8K X 8, 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 454208P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454208P
EEPROM 454208P
64K,8K X 8, 2.5V Serial EE SOIC-8

64K,8K X 8, 2.5V Serial EE SOIC-8

Supplier's Site
Memory - 25LC640A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25LC640A-I/SN - 038046-25LC640A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC640A-I/SN
038046-25LC640A-I/SN
Memory - EEPROM - 25LC640A-I/SN 038046-25LC640A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 038046-25LC640A-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038046-25LC640A-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25LC640A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC640A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC640A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC640A-I/SN
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip - 27M1312 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
27M1312
Serial Eeprom, 64Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip 27M1312
SERIAL EEPROM, 64KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25LC640A-I/SN 454208 454208P 25LC640A-I/SN-ND 038046-25LC640A-I/SN 25LC640A-I/SN 25LC640A-I/SN 25LC640A-I/SN 25LC640A-I/SN 27M1312
Product Name 10MHZ Memory IC and Storage Component EEPROM EEPROM Memory Memory - EEPROM - 25LC640A-I/SN Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 100 ns 100 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details